BUD INDUSTRIES, INC. Surge Suppressed POS-9-S

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Surge Suppressed
POS-9-S
Surge Suppressed POS-9-S
Supplier's Site Datasheet
Strip, Power Outlet; 9; 13000 A (Max.);5 ns (Max.); 60 in.; 4.25 lbs.; - 70148869 - Allied Electronics, Inc.
Fort Worth, TX, USA
Strip, Power Outlet; 9; 13000 A (Max.);5 ns (Max.); 60 in.; 4.25 lbs.;
70148869
Strip, Power Outlet; 9; 13000 A (Max.);5 ns (Max.); 60 in.; 4.25 lbs.; 70148869
Surge Suppressor, 8 Outlets, 6 ft. Cord Prevents equipment damage, lost or distorted data Design Features Welded Steel Cabinet Rack Similar to Economizer with Louvered Side Panels and Rear Door, Ventilated Top Suitable for FN-1282 Exhaust Fan Accept 19.00" EIA Width Panels 1200 Lb. Equipment Load Capacity Four 4.00" Diameter Cable Access Holes In the Top and One 9.56" Square Hole In the Base Insulated Locking Econoglas Front Door Two Pairs of Installed Full Height Panel Mounting Rails (Use #7346 Screws — Order Separately) Style A Includes Two SH-2385 Ventilated Shelves Style B Includes Leveler Kits Finishes Style A: Sand Texture (S), Black Texture (BT), and Royal Blue Texture (RB) Are Standard Style B: Black Textured (BT) Is Standard Both Styles Are Available In Other BUD Textured Colors at No Additional Cost Approved for 125 VAC, 15 Amp 6-Foot Power Cord Standard and Surge Suppressed Models Available Components UL Approved

Surge Suppressor, 8 Outlets, 6 ft. Cord

  • Prevents equipment damage, lost or distorted data
    Design Features
  • Welded Steel Cabinet Rack Similar to Economizer with Louvered Side Panels and Rear Door, Ventilated Top Suitable for FN-1282 Exhaust Fan
  • Accept 19.00" EIA Width Panels
  • 1200 Lb. Equipment Load Capacity
  • Four 4.00" Diameter Cable Access Holes In the Top and One 9.56" Square Hole In the Base
  • Insulated Locking Econoglas Front Door
  • Two Pairs of Installed Full Height Panel Mounting Rails (Use #7346 Screws — Order Separately)
  • Style A Includes Two SH-2385 Ventilated Shelves
  • Style B Includes Leveler Kits
    Finishes
  • Style A: Sand Texture (S), Black Texture (BT), and Royal Blue Texture (RB) Are Standard
  • Style B: Black Textured (BT) Is Standard
  • Both Styles Are Available In Other BUD Textured Colors at No Additional Cost
  • Approved for 125 VAC, 15 Amp
  • 6-Foot Power Cord
  • Standard and Surge Suppressed Models Available
  • Components UL Approved
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Allied Electronics, Inc.
Product Category Power Strips Power Strips
Product Number POS-9-S 70148869
Product Name Surge Suppressed Strip, Power Outlet; 9; 13000 A (Max.);5 ns (Max.); 60 in.; 4.25 lbs.;
Voltage 115V; 125 Volt 125VAC
Frequency 50Hz; 60Hz
Phase Single
Number of Outlets 9 9
Current 15.0 amps 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 6927241 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type f - german schuko
Features On-Off Switch
View Details
4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1585T10B1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details