BUD INDUSTRIES, INC.
POS-66 -- SURGE SUPPRESSED
BUD INDUSTRIES, INC.
Surge Suppressed
POS-66
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Strips |
|
Product Number
|
POS-66 |
|
Product Name
|
Surge Suppressed |
|
Voltage
|
115V; 125 Volt
|
|
Frequency
|
50Hz; 60Hz
|
|
Phase
|
Single
|
|
Number of Outlets
|
6
|
|
Current
|
15.0 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
230 v
Number of Outlets
6
Outlets
Type e - french
View Details
Voltage
100~240VAC
Number of Outlets
8
Current
10.0 amps
View Details
Hammond Manufacturing Company Inc.
Voltage
120VAC
Number of Outlets
8
Current
20.0 amps
View Details
Frequency
50Hz; 60Hz
Unit Type
Plug Strip
View Details
2 suppliers