15 A Thermal-Type Circuit Breaker With Reset, Power Outlet Strips
| BUD INDUSTRIES, INC. | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Power Strips | Power Strips |
| Product Number | POS-6 | 70148222 |
| Product Name | Standard | Strip, Power Outlet; 6; 12.25 in.; UL Listed; Metal; 6 ft. |
| Voltage | 115V; 125 Volt | 125VAC |
| Frequency | 50Hz; 60Hz | |
| Phase | Single | |
| Number of Outlets | 6 | 6 |
| Current | 15.0 amps | 15.0 amps |