BUD INDUSTRIES, INC. Outlet/Handy Box POS-4

Description
POWER OUTLET, 4WAY, 19IN, GREY, NO. OF OUTLETS:4OUTLETS, SUPPLY VOLTAGE VAC:125V, CURRENT RATING:15A, LENGTH - METRIC:449MM, EXTERNAL WIDTH - METRIC:38.1MM, CABLE LENGTH - METRIC:1.83M, LENGTH - IMPERIAL:17.7, PRODUCT RANGE:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
POWER OUTLET, 4WAY, 19IN, GREY, NO. OF OUTLETS:4OUTLETS, SUPPLY VOLTAGE VAC:125V, CURRENT RATING:15A, LENGTH - METRIC:449MM, EXTERNAL WIDTH - METRIC:38.1MM, CABLE LENGTH - METRIC:1.83M, LENGTH - IMPERIAL:17.7, PRODUCT RANGE:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Outlet/Handy Box - 17749701 - Radwell International
Willingboro, NJ, United States
Outlet/Handy Box
17749701
Outlet/Handy Box 17749701
POWER OUTLET, 4WAY, 19IN, GREY, NO. OF OUTLETS:4OUTLETS, SUPPLY VOLTAGE VAC:125V, CURRENT RATING:15A, LENGTH - METRIC:449MM, EXTERNAL WIDTH - METRIC:38.1MM, CABLE LENGTH - METRIC:1.83M, LENGTH - IMPERIAL:17.7, PRODUCT RANGE:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

POWER OUTLET, 4WAY, 19IN, GREY, NO. OF OUTLETS:4OUTLETS, SUPPLY VOLTAGE VAC:125V, CURRENT RATING:15A, LENGTH - METRIC:449MM, EXTERNAL WIDTH - METRIC:38.1MM, CABLE LENGTH - METRIC:1.83M, LENGTH - IMPERIAL:17.7, PRODUCT RANGE:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Connectors
Product Number 17749701
Product Name Outlet/Handy Box
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
IP44 Splashproof Straight Inlet - A42S52A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details