BUD INDUSTRIES, INC. Standard POS-4

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Standard
POS-4
Standard POS-4
Supplier's Site Datasheet
Strip, Power Outlet; 4; 17.5 in.; UL Listed; Metal; 6 ft. - 70148221 - Allied Electronics, Inc.
Fort Worth, TX, USA
Strip, Power Outlet; 4; 17.5 in.; UL Listed; Metal; 6 ft.
70148221
Strip, Power Outlet; 4; 17.5 in.; UL Listed; Metal; 6 ft. 70148221
15 A Thermal-Type Circuit Breaker With Reset, Power Outlet Strips Strips snap into adjustable mounting clips Approved for 125 VAC, 15 Amp 6 Foot Power Cord Standard and Surge Suppressed Models Available Components UL Approved

15 A Thermal-Type Circuit Breaker With Reset, Power Outlet Strips

  • Strips snap into adjustable mounting clips
  • Approved for 125 VAC, 15 Amp
  • 6 Foot Power Cord
  • Standard and Surge Suppressed Models Available
  • Components UL Approved
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Allied Electronics, Inc.
Product Category Power Strips Power Strips
Product Number POS-4 70148221
Product Name Standard Strip, Power Outlet; 4; 17.5 in.; UL Listed; Metal; 6 ft.
Voltage 115V; 125 Volt 125VAC
Frequency 50Hz; 60Hz
Phase Single
Number of Outlets 4 4
Current 15.0 amps 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584T4D1RA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 4
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685396 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type f - german schuko
View Details
International Socket Strip Table Mount - 85010290 - Interpower
Specs
Voltage 120~220~240VAC
Number of Outlets 8
Current 10.0 amps
View Details