BUD INDUSTRIES, INC. Rackmount POS-201

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Rackmount
POS-201
Rackmount POS-201
Supplier's Site Datasheet
Strip, Power Outlet; 8; 12 in.; 1; Non Locking; 20 A; Front Mount - 70147535 - Allied Electronics, Inc.
Fort Worth, TX, USA
Strip, Power Outlet; 8; 12 in.; 1; Non Locking; 20 A; Front Mount
70147535
Strip, Power Outlet; 8; 12 in.; 1; Non Locking; 20 A; Front Mount 70147535
Non Locking Type Plug, 12 in. Cord Length, Rack Mount Power Outlet Strips They provide instant power distribution from either the front or rear of the unit and are offered in either 6 or 8 outlet versions For 19" Panel Width Applications 1.75" High × 2.37" Deep 12 Foot Power Cord Available in Black Finish Components UL Approved 20 Amp Circuit Breaker Lit On/Off Switch

Non Locking Type Plug, 12 in. Cord Length, Rack Mount Power Outlet Strips

  • They provide instant power distribution from either the front or rear of the unit and are offered in either 6 or 8 outlet versions
  • For 19" Panel Width Applications
  • 1.75" High × 2.37" Deep
  • 12 Foot Power Cord
  • Available in Black Finish
  • Components UL Approved
  • 20 Amp
  • Circuit Breaker
  • Lit On/Off Switch
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Allied Electronics, Inc.
Product Category Power Strips Power Strips
Product Number POS-201 70147535
Product Name Rackmount Strip, Power Outlet; 8; 12 in.; 1; Non Locking; 20 A; Front Mount
Voltage 115V; 125 Volt 125VAC
Frequency 50Hz; 60Hz
Phase Single
Number of Outlets 8 8
Current 20.0 amps 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584T7B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 7
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 2494558 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 6
Outlets Type g - british
View Details
5-Position Accessory Power Strip - 852J2E14 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details