BUD INDUSTRIES, INC. Plastic Boxes, NEMA 4x PNR-2607

Description
Light gray polycarbonate body and cover, UL94V-2 flammability rating
Datasheet
Description
Light gray polycarbonate body and cover, UL94V-2 flammability rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plastic Boxes, NEMA 4x
PNR-2607
Plastic Boxes, NEMA 4x PNR-2607
Light gray polycarbonate body and cover, UL94V-2 flammability rating

Light gray polycarbonate body and cover, UL94V-2 flammability rating

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PNR-2607
Electrical Enclosures PNR-2607
Electrical Enclosures 7.87 x 5.91 x 2.17 Light Gray

Electrical Enclosures 7.87 x 5.91 x 2.17 Light Gray

Buy Now Datasheet
Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Bud Industries - 77C5304 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Bud Industries
77C5304
Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Bud Industries 77C5304
ENCLOSURE, WALL MOUNT POLYCARBONATE GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:199.9mm; External Width - Metric:150mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT POLYCARBONATE GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:199.9mm; External Width - Metric:150mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PNR-2607 PNR-2607 77C5304
Product Name Plastic Boxes, NEMA 4x Electrical Enclosures Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures; Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 7.87 inch (200 mm) 7.87 inch (200 mm) 7.87 inch (200 mm)
Width 5.91 inch (150 mm) 2.17 inch (55.12 mm) 5.91 inch (150 mm)
Depth 2.17 inch (55.12 mm) 2.17 inch (55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1435SSC - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 8 inch (203 mm)
Width 3.25 inch (82.55 mm)
View Details
5 suppliers