BUD INDUSTRIES, INC. Plastic Boxes, NEMA 4x PN-1344-C

Description
Light gray polycarbonate body & clear cover, UL94V-2 flammability rating
Datasheet
Description
Light gray polycarbonate body & clear cover, UL94V-2 flammability rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plastic Boxes, NEMA 4x
PN-1344-C
Plastic Boxes, NEMA 4x PN-1344-C
Light gray polycarbonate body & clear cover, UL94V-2 flammability rating

Light gray polycarbonate body & clear cover, UL94V-2 flammability rating

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1344-C
Electrical Enclosures PN-1344-C
Electrical Enclosures Box, Clear, Polycarb NEMA 14.17x7.87x5.9"

Electrical Enclosures Box, Clear, Polycarb NEMA 14.17x7.87x5.9"

Buy Now Datasheet
Pn Series Box Enclosure; Enclosure Type Bud Industries - 99B1507 - Newark, An Avnet Company
Chicago, IL, United States
Pn Series Box Enclosure; Enclosure Type Bud Industries
99B1507
Pn Series Box Enclosure; Enclosure Type Bud Industries 99B1507
PN Series Box Enclosure; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:359.9mm; External Width - Metric:199.3mm; External Depth - Metric:150.1mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

PN Series Box Enclosure; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:359.9mm; External Width - Metric:199.3mm; External Depth - Metric:150.1mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
NEMA 4X SEALED POLYCARBONATE, LIGHT GRAY BODY, CLEAR COVER, 14.17 X 7.87 X 5.91 - 70148545 - Allied Electronics, Inc.
Fort Worth, TX, USA
NEMA 4X SEALED POLYCARBONATE, LIGHT GRAY BODY, CLEAR COVER, 14.17 X 7.87 X 5.91
70148545
NEMA 4X SEALED POLYCARBONATE, LIGHT GRAY BODY, CLEAR COVER, 14.17 X 7.87 X 5.91 70148545
Polycarbonate Body, Light Gray Body, Enclosures These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions: Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts Internal Guide Slots for Mounting PCB Assemblies Vertically Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C ABS Material Has an Operating Temperature of –20°C to +80°C

Polycarbonate Body, Light Gray Body, Enclosures
These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions:

  • Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications
  • Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust
  • Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts
  • Internal Guide Slots for Mounting PCB Assemblies Vertically
  • Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts
  • The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C
  • ABS Material Has an Operating Temperature of –20°C to +80°C
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PN-1344-C PN-1344-C 99B1507 70148545
Product Name Plastic Boxes, NEMA 4x Electrical Enclosures Pn Series Box Enclosure; Enclosure Type Bud Industries NEMA 4X SEALED POLYCARBONATE, LIGHT GRAY BODY, CLEAR COVER, 14.17 X 7.87 X 5.91
Type Electronic and Instrument Enclosures; Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm) 14.17 inch (360 mm) 14.17 inch (360 mm) 14.13 inch (359 mm)
Width 7.87 inch (200 mm) 7.87 inch (200 mm) 7.85 inch (199 mm) 7.84 inch (199 mm)
Depth 5.91 inch (150 mm) 5.91 inch (150 mm) 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1896594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 19.69 inch (500 mm)
Depth 7.87 inch (200 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details