BUD INDUSTRIES, INC. Boxes PN-1343-A

Description
"Box Plastic, Polycarbonate Gray Cover Included 11.810"" L x 9.060"" W (299.97mm x 230.12mm) X 4.390"" (111.51mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray Cover Included 11.810"" L x 9.060"" W (299.97mm x 230.12mm) X 4.390"" (111.51mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PN-1343-A-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 11.810"" L x 9.060"" W (299.97mm x 230.12mm) X 4.390"" (111.51mm)"

"Box Plastic, Polycarbonate Gray Cover Included 11.810"" L x 9.060"" W (299.97mm x 230.12mm) X 4.390"" (111.51mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries - 22AJ1442 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries
22AJ1442
Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries 22AJ1442
ENCLOSURE, WALL MOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:111.51mm; External Width - Metric:299.97mm; External Depth - Metric:230.12mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:111.51mm; External Width - Metric:299.97mm; External Depth - Metric:230.12mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PN-1343-A-ND 22AJ1442
Product Name Boxes Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Length 4.39 inch (112 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 110-901 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
4 suppliers
ESP Enclosure - esp enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details