Light gray polycarbonate body & cover, UL94V-2 flammability rating
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona
NEMA 4X Enclosures, High Impact ABS, Polycarbonate Body Material
These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions:
Electrical Enclosures Box, Solid, Polycarb NEMA 11.8x9.06x3.39"
| BUD INDUSTRIES, INC. | Galco Industrial Electronics | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | PN-1342 | PN-1342 | 99B1500 | 70148321 | PN-1342 |
| Product Name | Plastic Boxes, NEMA 4x | BUDI Wall Mount | Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries | NEMA 4X SEALED POLYCAR ENCLOSURE. LT GRAY BODY & COVER. 11.81L X 9.06W X 3.39H | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures; Junction Box | Electronic and Instrument Enclosures | |||
| Shape | Rectangular | ||||
| Length | 11.81 inch (300 mm) | 11.81 inch (300 mm) | 11.83 inch (300 mm) | 11.81 inch (300 mm) | |
| Width | 9.06 inch (230 mm) | 9.06 inch (230 mm) | 9.09 inch (231 mm) | 9.06 inch (230 mm) | |
| Depth | 3.39 inch (86.11 mm) | 3.39 inch (86 mm) | 3.39 inch (86.11 mm) |