Dark gray ABS body and cover, UL94V-2 flammability rating
ENCLOSURE, JUNCTION BOX, PLASTIC, GRAY; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:160mm; External Width - Metric:160mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
NEMA 4X Enclosures, Neoprene Gasket Material, High Impact ABS, Polycarbonate Body Material
These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions:
Electrical Enclosures NEMA Box, Solid, ABS 6.3 x 6.3 x 3.54"
ENCLOSURE, JUNCTION BOX, PLASTIC, GRAY, ENCLOSURE TYPE:JUNCTION BOX, ENCLOSURE MATERIAL:ABS, EXTERNAL HEIGHT - METRIC:160MM, EXTERNAL WIDTH - METRIC:160MM, EXTERNAL DEPTH - METRIC:90MM, IP RATING:IP66, BODY COLOR:GREY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| BUD INDUSTRIES, INC. | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | PN-1339-DG | 91F3922 | 70148854 | PN-1339-DG | 4742731 |
| Product Name | Plastic Boxes, NEMA 4x | Enclosure, Junction Box, Plastic, Gray; Enclosure Type Bud Industries | NEMA 4X SEALED ABS ENCLOSURE. DK GRAY BODY & COVER. 6.30L X 6.30W X 3.54H | Electrical Enclosures | Enclosure |
| Type | Electronic and Instrument Enclosures; Junction Box | Electronic and Instrument Enclosures | Junction Box | ||
| Shape | Rectangular; Square | ||||
| Length | 6.3 inch (160 mm) | 6.3 inch (160 mm) | 6.3 inch (160 mm) | 6.3 inch (160 mm) | |
| Width | 6.3 inch (160 mm) | 6.3 inch (160 mm) | 6.3 inch (160 mm) | 6.3 inch (160 mm) | |
| Depth | 3.54 inch (89.92 mm) | 3.54 inch (90 mm) | 3.54 inch (89.92 mm) |