"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 6.300"" L x 6.300"" W (160.02mm x 160.02mm) X 2.360"" (59.94mm)"
ENCLOSURE, WALL MOUNT, PC, GREY/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-PN-1338-AC-ND | 22AJ1433 |
| Product Name | Boxes | Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries |
| Type | Junction Box | |
| Material | Polycarbonate | Polycarbonate; Polycarbonate |
| NEMA Rating | Type 1 | NEMA Enclosures |
| Features | Flame Retardant | |
| Length | 2.36 inch (59.94 mm) |