BUD INDUSTRIES, INC. Boxes PN-1335-A

Description
"Box Plastic, Polycarbonate Gray Cover Included 10.430"" L x 7.280"" W (264.92mm x 184.91mm) X 3.739"" (94.97mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray Cover Included 10.430"" L x 7.280"" W (264.92mm x 184.91mm) X 3.739"" (94.97mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PN-1335-A-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 10.430"" L x 7.280"" W (264.92mm x 184.91mm) X 3.739"" (94.97mm)"

"Box Plastic, Polycarbonate Gray Cover Included 10.430"" L x 7.280"" W (264.92mm x 184.91mm) X 3.739"" (94.97mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries - 22AJ1421 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries
22AJ1421
Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries 22AJ1421
ENCLOSURE, WALL MOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:95mm; External Width - Metric:264.92mm; External Depth - Metric:184.91mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:95mm; External Width - Metric:264.92mm; External Depth - Metric:184.91mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PN-1335-A-ND 22AJ1421
Product Name Boxes Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Length 3.74 inch (95 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details