BUD INDUSTRIES, INC. Boxes PN-1334-ACMB

Description
"BOX PLAS LGT GRY 7.87""L X 4.72""W"
Request a Quote Datasheet
Description
"BOX PLAS LGT GRY 7.87""L X 4.72""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PN-1334-ACMB-ND - DigiKey
Thief River Falls, MN, United States
"BOX PLAS LGT GRY 7.87""L X 4.72""W"

"BOX PLAS LGT GRY 7.87""L X 4.72""W"

Buy Now Datasheet
Enclosure, 7.87x4.72x2.95, Gray/clear; Enclosure Type Bud Industries - 34AK3845 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 7.87x4.72x2.95, Gray/clear; Enclosure Type Bud Industries
34AK3845
Enclosure, 7.87x4.72x2.95, Gray/clear; Enclosure Type Bud Industries 34AK3845
ENCLOSURE, 7.87"X4.72"X2.95", GRAY/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:200mm; External Width - Metric:120mm; External Depth - Metric:75mm; IP Rating:IP68

ENCLOSURE, 7.87"X4.72"X2.95", GRAY/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:200mm; External Width - Metric:120mm; External Depth - Metric:75mm; IP Rating:IP68

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PN-1334-ACMB-ND 34AK3845
Product Name Boxes Enclosure, 7.87x4.72x2.95, Gray/clear; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228924 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.84 inch (250 mm)
Width 9.84 inch (250 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JE9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
4 suppliers