Dark gray ABS body and cover, UL94V-2 flammability rating
NEMA 4X Enclosures, Neoprene Gasket Material, ABS, Polycarbonate Body Material
These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions:
Electrical Enclosures NEMA Box, Solid, ABS 6.3 x 3.15 x 2.17"
ENCLOSURE, JUNCTION BOX, PLASTIC, GRAY; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:160mm; External Width - Metric:80mm; External Depth - Metric:55mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
| BUD INDUSTRIES, INC. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | PN-1332-DG | 70148413 | PN-1332-DG | 52F6546 |
| Product Name | Plastic Boxes, NEMA 4x | ENCLOSURE, DARK GRAY ABS COVER AND BODY, 6.30" X 3.15" X 2.17" | Electrical Enclosures | Enclosure, Junction Box, Plastic, Gray; Enclosure Type Bud Industries |
| Type | Electronic and Instrument Enclosures; Junction Box | Electronic and Instrument Enclosures | ||
| Shape | Rectangular | |||
| Length | 6.3 inch (160 mm) | 5.83 inch (148 mm) | 6.3 inch (160 mm) | 6.3 inch (160 mm) |
| Width | 3.15 inch (80.01 mm) | 3.15 inch (80.01 mm) | 3.15 inch (80.1 mm) | 3.15 inch (80 mm) |
| Depth | 2.17 inch (55.12 mm) | 2.17 inch (55.12 mm) | 2.17 inch (55 mm) |