BUD INDUSTRIES, INC. Boxes PN-1331-ACMB

Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 3.230"" L x 3.150"" W (82.04mm x 80.01mm) X 2.170"" (55.12mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 3.230"" L x 3.150"" W (82.04mm x 80.01mm) X 2.170"" (55.12mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PN-1331-ACMB-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 3.230"" L x 3.150"" W (82.04mm x 80.01mm) X 2.170"" (55.12mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 3.230"" L x 3.150"" W (82.04mm x 80.01mm) X 2.170"" (55.12mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries - 22AJ1409 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries
22AJ1409
Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries 22AJ1409
ENCLOSURE, WALL MOUNT, PC, GREY/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:55.12mm; External Width - Metric:82.04mm; External Depth - Metric:80mm; IP Rating:IP68 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PC, GREY/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:55.12mm; External Width - Metric:82.04mm; External Depth - Metric:80mm; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PN-1331-ACMB-ND 22AJ1409
Product Name Boxes Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Length 2.17 inch (55.12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 1444456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.48 inch (190 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4SSM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
3 suppliers