BUD INDUSTRIES, INC. Plastic Boxes, NEMA 4x PN-1330-DG

Description
Dark gray ABS body and cover, UL94V-2 flammability rating
Datasheet
Description
Dark gray ABS body and cover, UL94V-2 flammability rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plastic Boxes, NEMA 4x
PN-1330-DG
Plastic Boxes, NEMA 4x PN-1330-DG
Dark gray ABS body and cover, UL94V-2 flammability rating

Dark gray ABS body and cover, UL94V-2 flammability rating

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1330-DG
Electrical Enclosures PN-1330-DG
Electrical Enclosures NEMA Box, Solid, ABS 2.05 x 1.97 x 1.38"

Electrical Enclosures NEMA Box, Solid, ABS 2.05 x 1.97 x 1.38"

Buy Now Datasheet
Enclosure, Junction Box, Plastic, Gray; Enclosure Type Bud Industries - 52F6544 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Plastic, Gray; Enclosure Type Bud Industries
52F6544
Enclosure, Junction Box, Plastic, Gray; Enclosure Type Bud Industries 52F6544
ENCLOSURE, JUNCTION BOX, PLASTIC, GRAY; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:52.1mm; External Width - Metric:50mm; External Depth - Metric:35mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PLASTIC, GRAY; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:52.1mm; External Width - Metric:50mm; External Depth - Metric:35mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PN-1330-DG PN-1330-DG 52F6544
Product Name Plastic Boxes, NEMA 4x Electrical Enclosures Enclosure, Junction Box, Plastic, Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures; Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 2.05 inch (52.07 mm) 2.05 inch (52.1 mm) 2.05 inch (52.1 mm)
Width 1.97 inch (50.04 mm) 1.97 inch (50.1 mm) 1.97 inch (50 mm)
Depth 1.38 inch (35.05 mm) 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details
Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details