Light gray polycarbonate body & clear cover, UL94V-2 flammability rating
Electrical Enclosures Box, Clear, Polycarb NEMA 2.05x1.97x1.38"
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona
| BUD INDUSTRIES, INC. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | PN-1330-C | PN-1330-C | 52F6539 |
| Product Name | Plastic Boxes, NEMA 4x | Electrical Enclosures | Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries |
| Type | Electronic and Instrument Enclosures; Junction Box | Electronic and Instrument Enclosures | |
| Shape | Rectangular | ||
| Length | 2.05 inch (52.07 mm) | 2.05 inch (52.07 mm) | 2.05 inch (52.1 mm) |
| Width | 1.97 inch (50.04 mm) | 1.97 inch (50.04 mm) | 1.97 inch (50 mm) |
| Depth | 1.38 inch (35.05 mm) | 1.38 inch (35 mm) |