BUD INDUSTRIES, INC. Boxes PN-1330-A

Description
"Box Plastic, Polycarbonate Gray Cover Included 2.050"" L x 1.970"" W (52.07mm x 50.04mm) X 1.380"" (35.05mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray Cover Included 2.050"" L x 1.970"" W (52.07mm x 50.04mm) X 1.380"" (35.05mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PN-1330-A-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 2.050"" L x 1.970"" W (52.07mm x 50.04mm) X 1.380"" (35.05mm)"

"Box Plastic, Polycarbonate Gray Cover Included 2.050"" L x 1.970"" W (52.07mm x 50.04mm) X 1.380"" (35.05mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries - 22AJ1403 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries
22AJ1403
Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries 22AJ1403
ENCLOSURE, WALL MOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:35.05mm; External Width - Metric:52.07mm; External Depth - Metric:50.04mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:35.05mm; External Width - Metric:52.07mm; External Depth - Metric:50.04mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PN-1330-A-ND 22AJ1403
Product Name Boxes Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Length 1.38 inch (35.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Hand Held Enclosures - 1198344 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.72 inch (196 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 8 inch (203 mm)
View Details
4 suppliers