BUD INDUSTRIES, INC. Boxes PN-1325-AMB

Description
"Box Plastic, Polycarbonate Gray Cover Included 6.730"" L x 6.459"" W (170.94mm x 164.05mm) X 2.170"" (55.12mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray Cover Included 6.730"" L x 6.459"" W (170.94mm x 164.05mm) X 2.170"" (55.12mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PN-1325-AMB-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 6.730"" L x 6.459"" W (170.94mm x 164.05mm) X 2.170"" (55.12mm)"

"Box Plastic, Polycarbonate Gray Cover Included 6.730"" L x 6.459"" W (170.94mm x 164.05mm) X 2.170"" (55.12mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries - 22AJ1388 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries
22AJ1388
Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries 22AJ1388
ENCLOSURE, WALL MOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:55.12mm; External Width - Metric:222mm; External Depth - Metric:146.05mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:55.12mm; External Width - Metric:222mm; External Depth - Metric:146.05mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PN-1325-AMB-ND 22AJ1388
Product Name Boxes Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Length 2.17 inch (55.12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details