"Box Plastic, Polycarbonate Gray Cover Included 6.730"" L x 4.760"" W (170.94mm x 120.90mm) X 2.170"" (55.12mm)"
ENCLOSURE, WALL MOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-PN-1324-AMB-ND | 22AJ1384 |
| Product Name | Boxes | Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries |
| Type | Junction Box | |
| Material | Polycarbonate | Polycarbonate; Polycarbonate |
| NEMA Rating | Type 1 | NEMA Enclosures |
| Features | Flame Retardant | |
| Length | 2.17 inch (55.12 mm) |