BUD INDUSTRIES, INC. Boxes PN-1322-A

Description
"Box Plastic, Polycarbonate Gray Cover Included 4.530"" L x 2.560"" W (115.06mm x 65.02mm) X 2.170"" (55.12mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray Cover Included 4.530"" L x 2.560"" W (115.06mm x 65.02mm) X 2.170"" (55.12mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PN-1322-A-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 4.530"" L x 2.560"" W (115.06mm x 65.02mm) X 2.170"" (55.12mm)"

"Box Plastic, Polycarbonate Gray Cover Included 4.530"" L x 2.560"" W (115.06mm x 65.02mm) X 2.170"" (55.12mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries - 22AJ1373 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries
22AJ1373
Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries 22AJ1373
ENCLOSURE, WALL MOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:55.12mm; External Width - Metric:115.06mm; External Depth - Metric:65.02mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:55.12mm; External Width - Metric:115.06mm; External Depth - Metric:65.02mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PN-1322-A-ND 22AJ1373
Product Name Boxes Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Length 2.17 inch (55.12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 121-415 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2125 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 3.94 inch (100 mm)
Depth 2.64 inch (67 mm)
View Details
System enclosure - 850-835 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.61 inch (244 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers