BUD INDUSTRIES, INC. Plastic Boxes, NEMA 4x PN-1320

Description
Light gray polycarbonate body & cover, UL94V-2 flammability rating
Datasheet
Description
Light gray polycarbonate body & cover, UL94V-2 flammability rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plastic Boxes, NEMA 4x
PN-1320
Plastic Boxes, NEMA 4x PN-1320
Light gray polycarbonate body & cover, UL94V-2 flammability rating

Light gray polycarbonate body & cover, UL94V-2 flammability rating

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1320
Electrical Enclosures PN-1320
Electrical Enclosures Box, Solid, Polycarb NEMA 2.56x2.28x1.38"

Electrical Enclosures Box, Solid, Polycarb NEMA 2.56x2.28x1.38"

Buy Now Datasheet
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries - 95F960 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries
95F960
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries 95F960
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:65mm; External Width - Metric:58mm; External Depth - Metric:35mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:65mm; External Width - Metric:58mm; External Depth - Metric:35mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
NEMA 4X SEALED POLYCAR. ENCLOSURE,LT.GRAY BODY & COVER,2.56L X 2.28W X 1.38H IN. - 70148300 - Allied Electronics, Inc.
Fort Worth, TX, USA
NEMA 4X SEALED POLYCAR. ENCLOSURE,LT.GRAY BODY & COVER,2.56L X 2.28W X 1.38H IN.
70148300
NEMA 4X SEALED POLYCAR. ENCLOSURE,LT.GRAY BODY & COVER,2.56L X 2.28W X 1.38H IN. 70148300
NEMA 4X Enclosures, Neoprene Gasket Material, High Impact ABS, Polycarbonate Body Material These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions: Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts Internal Guide Slots for Mounting PCB Assemblies Vertically Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C ABS Material Has an Operating Temperature of –20°C to +80°C

NEMA 4X Enclosures, Neoprene Gasket Material, High Impact ABS, Polycarbonate Body Material
These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions:

  • Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications
  • Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust
  • Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts
  • Internal Guide Slots for Mounting PCB Assemblies Vertically
  • Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts
  • The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C
  • ABS Material Has an Operating Temperature of –20°C to +80°C
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PN-1320 PN-1320 95F960 70148300
Product Name Plastic Boxes, NEMA 4x Electrical Enclosures Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries NEMA 4X SEALED POLYCAR. ENCLOSURE,LT.GRAY BODY & COVER,2.56L X 2.28W X 1.38H IN.
Type Electronic and Instrument Enclosures; Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm) 2.52 inch (64.01 mm) 2.56 inch (65 mm) 2.52 inch (64.01 mm)
Width 2.28 inch (57.91 mm) 2.28 inch (57.92 mm) 2.28 inch (58 mm) 2.28 inch (57.99 mm)
Depth 1.38 inch (35.05 mm) 1.38 inch (35 mm) 1.38 inch (35.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325355 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418N4ER8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 24 inch (610 mm)
View Details
4 suppliers