BUD INDUSTRIES, INC. Boxes PIP-11777

Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Cover Included 10.039"" L x 7.087"" W (254.99mm x 180.00mm) X 4.921"" (125.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Cover Included 10.039"" L x 7.087"" W (254.99mm x 180.00mm) X 4.921"" (125.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2136-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Cover Included 10.039"" L x 7.087"" W (254.99mm x 180.00mm) X 4.921"" (125.00mm)"

"Box Plastic, Fiberglass/Polyester, Polycarbonate Gray Cover Included 10.039"" L x 7.087"" W (254.99mm x 180.00mm) X 4.921"" (125.00mm)"

Buy Now Datasheet
Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries - 48X9609 - Newark, An Avnet Company
Chicago, IL, United States
Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries
48X9609
Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries 48X9609
BOX ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:255mm; External Width - Metric:180mm; External Depth - Metric:126mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

BOX ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:255mm; External Width - Metric:180mm; External Depth - Metric:126mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PIP-11777
Electrical Enclosures PIP-11777
Electrical Enclosures 10.039x7.087x4.921" Grey Cover

Electrical Enclosures 10.039x7.087x4.921" Grey Cover

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2136-ND 48X9609 PIP-11777
Product Name Boxes Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Fiberglass; Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details