BUD INDUSTRIES, INC. Boxes PIP-11772

Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Cover Included 7.087"" L x 7.087"" W (180.00mm x 180.00mm) X 2.953"" (75.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Cover Included 7.087"" L x 7.087"" W (180.00mm x 180.00mm) X 2.953"" (75.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2130-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Cover Included 7.087"" L x 7.087"" W (180.00mm x 180.00mm) X 2.953"" (75.00mm)"

"Box Plastic, Fiberglass/Polyester, Polycarbonate Gray Cover Included 7.087"" L x 7.087"" W (180.00mm x 180.00mm) X 2.953"" (75.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PIP-11772
Electrical Enclosures PIP-11772
Electrical Enclosures 7.087x7.087x2.953" Grey Cover

Electrical Enclosures 7.087x7.087x2.953" Grey Cover

Buy Now Datasheet
Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries - 48X9603 - Newark, An Avnet Company
Chicago, IL, United States
Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries
48X9603
Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries 48X9603
BOX ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:180mm; External Width - Metric:180mm; External Depth - Metric:76mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

BOX ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:180mm; External Width - Metric:180mm; External Depth - Metric:76mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2130-ND PIP-11772 48X9603
Product Name Boxes Electrical Enclosures Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Fiberglass; Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Handheld, Abs, Black/blue; Enclosure Type Takachi - 38AC2560 - Newark, An Avnet Company
Specs
Length 0.6181 inch (15.7 mm)
Width 1.74 inch (44.2 mm)
Depth 3.54 inch (90 mm)
View Details
TG Series Enclosures - 101-512-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
3 suppliers