BUD INDUSTRIES, INC. Boxes PIP-11760

Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Cover Included 5.118"" L x 3.150"" W (130.00mm x 80.00mm) X 1.378"" (35.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Cover Included 5.118"" L x 3.150"" W (130.00mm x 80.00mm) X 1.378"" (35.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2122-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Cover Included 5.118"" L x 3.150"" W (130.00mm x 80.00mm) X 1.378"" (35.00mm)"

"Box Plastic, Fiberglass/Polyester, Polycarbonate Gray Cover Included 5.118"" L x 3.150"" W (130.00mm x 80.00mm) X 1.378"" (35.00mm)"

Buy Now Datasheet
Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries - 48X9595 - Newark, An Avnet Company
Chicago, IL, United States
Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries
48X9595
Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries 48X9595
BOX ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:130mm; External Width - Metric:80mm; External Depth - Metric:36.1mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

BOX ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:130mm; External Width - Metric:80mm; External Depth - Metric:36.1mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PIP-11760
Electrical Enclosures PIP-11760
Electrical Enclosures 5.118 x 3.15 x 1.378 GRAY COVER

Electrical Enclosures 5.118 x 3.15 x 1.378 GRAY COVER

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2122-ND 48X9595 PIP-11760
Product Name Boxes Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Fiberglass; Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2119 - Newark, An Avnet Company
Specs
Length 2.36 inch (60 mm)
Width 9.45 inch (240 mm)
Depth 6.52 inch (166 mm)
View Details
TK Series Enclosures - 110-414 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers