"Box Plastic, Fiberglass/Polyester
Electrical Enclosures 5.118 x 3.15 x 1.378 CLEAR COVER
BOX ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-2123-ND | PIP-11760-C | 48X9596 |
| Product Name | Boxes | Electrical Enclosures | Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries |
| Type | Junction Box | Electronic and Instrument Enclosures | |
| Material | Fiberglass; Polycarbonate | Polycarbonate; Polycarbonate | |
| NEMA Rating | Type 1 | NEMA Enclosures | NEMA Enclosures |
| Features | Flame Retardant | RoHS Compliant | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |