BUD INDUSTRIES, INC. PI Series PI-1903-LG

Description
Dark gray ABS end panels with light gray cover, UL94V-HB
Datasheet
Description
Dark gray ABS end panels with light gray cover, UL94V-HB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
PI Series
PI-1903-LG
PI Series PI-1903-LG
Dark gray ABS end panels with light gray cover, UL94V-HB

Dark gray ABS end panels with light gray cover, UL94V-HB

Supplier's Site
Enclosure, Instrument, Plastic, Gray; Enclosure Type Bud Industries - 83F5578 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Plastic, Gray; Enclosure Type Bud Industries
83F5578
Enclosure, Instrument, Plastic, Gray; Enclosure Type Bud Industries 83F5578
ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:119.9mm; External Width - Metric:60mm; External Depth - Metric:30mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:119.9mm; External Width - Metric:60mm; External Depth - Metric:30mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number PI-1903-LG 83F5578
Product Name PI Series Enclosure, Instrument, Plastic, Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Shape Rectangular
Length 1.18 inch (29.97 mm) 4.72 inch (120 mm)
Width 2.36 inch (59.94 mm) 2.36 inch (60 mm)
Depth 4.72 inch (120 mm) 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Extruded Aluminum Case - UC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.36 to 16.93 inch (60 to 430 mm)
View Details
TK Series Enclosures - 111-512 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
2 suppliers