Dark gray ABS end panels with light gray cover, UL94V-HB
ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:89.9mm; External Width - Metric:50mm; External Depth - Metric:24mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
| BUD INDUSTRIES, INC. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | PI-1901-LG | 83F5576 |
| Product Name | PI Series | Enclosure, Instrument, Plastic, Gray; Enclosure Type Bud Industries |
| Type | Electronic and Instrument Enclosures | Electronic and Instrument Enclosures |
| Shape | Rectangular | |
| Length | 0.9400 inch (23.88 mm) | 3.54 inch (89.9 mm) |
| Width | 1.97 inch (50.04 mm) | 1.97 inch (50 mm) |
| Depth | 3.54 inch (89.92 mm) | 0.9449 inch (24 mm) |