BUD INDUSTRIES, INC. Boxes PC-11640

Description
"Box Plastic, ABS Black Split Sides and End Panel(s) 9.180"" L x 5.250"" W (233.17mm x 133.35mm) X 1.675"" (42.55mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Split Sides and End Panel(s) 9.180"" L x 5.250"" W (233.17mm x 133.35mm) X 1.675"" (42.55mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1570-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Split Sides and End Panel(s) 9.180"" L x 5.250"" W (233.17mm x 133.35mm) X 1.675"" (42.55mm)"

"Box Plastic, ABS Black Split Sides and End Panel(s) 9.180"" L x 5.250"" W (233.17mm x 133.35mm) X 1.675"" (42.55mm)"

Buy Now Datasheet
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries - 34M2706 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
34M2706
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries 34M2706
ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:233.2mm; External Width - Metric:133mm; External Depth - Metric:43mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:233.2mm; External Width - Metric:133mm; External Depth - Metric:43mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1570-ND 34M2706
Product Name Boxes Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSL6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 12 inch (305 mm)
View Details
4 suppliers