BUD INDUSTRIES, INC. Boxes PC-11555

Description
"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 5.501"" L x 5.250"" W (139.73mm x 133.35mm) X 1.630"" (41.40mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 5.501"" L x 5.250"" W (139.73mm x 133.35mm) X 1.630"" (41.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2041-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 5.501"" L x 5.250"" W (139.73mm x 133.35mm) X 1.630"" (41.40mm)"

"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 5.501"" L x 5.250"" W (139.73mm x 133.35mm) X 1.630"" (41.40mm)"

Buy Now Datasheet
Plasticase, Style G, Black ABS, 5.5 x 5.25 x 1.63 x .55 in - 70147688 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plasticase, Style G, Black ABS, 5.5 x 5.25 x 1.63 x .55 in
70147688
Plasticase, Style G, Black ABS, 5.5 x 5.25 x 1.63 x .55 in 70147688
Unique, Contemporary Styling with Rounded Corners and Edges Durable, Self-Extinguishing, ABS Plastic Material with UL94-5VA Flammability Rating Mar Resistant Textured Surface Internal PCB Mounting Bosses Base Is Securely Attached to the Cover with Four Color Matched Screws

  • Unique, Contemporary Styling with Rounded Corners and Edges
  • Durable, Self-Extinguishing, ABS Plastic Material with UL94-5VA Flammability Rating
  • Mar Resistant Textured Surface
  • Internal PCB Mounting Bosses
  • Base Is Securely Attached to the Cover with Four Color Matched Screws
Supplier's Site
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries - 27K6579 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
27K6579
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries 27K6579
ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:139.7mm; External Width - Metric:133mm; External Depth - Metric:41mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:139.7mm; External Width - Metric:133mm; External Depth - Metric:41mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2041-ND 70147688 27K6579
Product Name Boxes Plasticase, Style G, Black ABS, 5.5 x 5.25 x 1.63 x .55 in Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
Mounting Type Handheld
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1832842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 4.09 inch (104 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details