BUD INDUSTRIES, INC. Plasticase™ Style F #3 PC-11495

Description
Natural finish aluminum sloped panel, UL94-HB flammability rating
Request a Quote Datasheet
Description
Natural finish aluminum sloped panel, UL94-HB flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plasticase™ Style F #3
PC-11495
Plasticase™ Style F #3 PC-11495
Natural finish aluminum sloped panel, UL94-HB flammability rating

Natural finish aluminum sloped panel, UL94-HB flammability rating

Supplier's Site
Boxes - PC-11495-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Split Sides and End Panel(s) 8.975"" L x 8.500"" W (227.97mm x 215.90mm) X 4.965"" (126.11mm)"

"Box Plastic, ABS Gray Split Sides and End Panel(s) 8.975"" L x 8.500"" W (227.97mm x 215.90mm) X 4.965"" (126.11mm)"

Buy Now Datasheet
Enclosure, Desktop, Abs, Grey; Enclosure Type Bud Industries - 99B1493 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desktop, Abs, Grey; Enclosure Type Bud Industries
99B1493
Enclosure, Desktop, Abs, Grey; Enclosure Type Bud Industries 99B1493
ENCLOSURE, DESKTOP, ABS, GREY; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:127mm; External Width - Metric:229mm; External Depth - Metric:216mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:-RoHS Compliant: Yes

ENCLOSURE, DESKTOP, ABS, GREY; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:127mm; External Width - Metric:229mm; External Depth - Metric:216mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PC-11495 PC-11495-ND 99B1493
Product Name Plasticase™ Style F #3 Boxes Enclosure, Desktop, Abs, Grey; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box
Length 5 inch (127 mm) 5 inch (127 mm)
Width 9 inch (229 mm) 9.02 inch (229 mm)
Depth 8.5 inch (216 mm) 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 6276310 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Tin plated steel
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details