BUD INDUSTRIES, INC. Plasticase™ Style F #1 PC-11491

Description
Natural finish aluminum sloped panel, UL94-HB flammability rating
Request a Quote Datasheet
Description
Natural finish aluminum sloped panel, UL94-HB flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plasticase™ Style F #1
PC-11491
Plasticase™ Style F #1 PC-11491
Natural finish aluminum sloped panel, UL94-HB flammability rating

Natural finish aluminum sloped panel, UL94-HB flammability rating

Supplier's Site
Boxes - 377-1960-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Split Sides and End Panel(s) 8.700"" L x 6.130"" W (220.98mm x 155.70mm) X 3.935"" (99.95mm)"

"Box Plastic, ABS Gray Split Sides and End Panel(s) 8.700"" L x 6.130"" W (220.98mm x 155.70mm) X 3.935"" (99.95mm)"

Buy Now Datasheet
Enclosure, Desk Top, Plastic, Gray; Enclosure Type Bud Industries - 99B1491 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desk Top, Plastic, Gray; Enclosure Type Bud Industries
99B1491
Enclosure, Desk Top, Plastic, Gray; Enclosure Type Bud Industries 99B1491
ENCLOSURE, DESK TOP, PLASTIC, GRAY; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:100.1mm; External Width - Metric:221mm; External Depth - Metric:156mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DESK TOP, PLASTIC, GRAY; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:100.1mm; External Width - Metric:221mm; External Depth - Metric:156mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
PLlasticase,Style F,Natural Finish,RearAccess Panel, 8.70 x 6.15 x 3.94 x 2.10 - 70147684 - Allied Electronics, Inc.
Fort Worth, TX, USA
PLlasticase,Style F,Natural Finish,RearAccess Panel, 8.70 x 6.15 x 3.94 x 2.10
70147684
PLlasticase,Style F,Natural Finish,RearAccess Panel, 8.70 x 6.15 x 3.94 x 2.10 70147684
Highly decorative and versatile, sloped plastic desktop enclosures. Light Gray UL94-HB Rated ABS Plastic Top and Bottom Covers Cable Access Panel in Rear Natural Finish Aluminum Sloped Panel PCB and Component Mounting Bosses in Bottom Cover Comes with All Assembly Hardware and Four Rubber Feet

Highly decorative and versatile, sloped plastic desktop enclosures.

  • Light Gray UL94-HB Rated ABS Plastic Top and Bottom Covers
  • Cable Access Panel in Rear
  • Natural Finish Aluminum Sloped Panel
  • PCB and Component Mounting Bosses in Bottom Cover
  • Comes with All Assembly Hardware and Four Rubber Feet
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PC-11491 377-1960-ND 99B1491 70147684
Product Name Plasticase™ Style F #1 Boxes Enclosure, Desk Top, Plastic, Gray; Enclosure Type Bud Industries PLlasticase,Style F,Natural Finish,RearAccess Panel, 8.70 x 6.15 x 3.94 x 2.10
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Slanted
Length 3.94 inch (100 mm) 3.94 inch (100 mm)
Width 8.7 inch (221 mm) 8.7 inch (221 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Handheld, Abs, Black/grey; Enclosure Type Takachi - 38AC2566 - Newark, An Avnet Company
Specs
Length 1.1 inch (28 mm)
Width 3.11 inch (79 mm)
Depth 4.96 inch (126 mm)
View Details
Push Buttons/ 22mm Polycarbonate Enclosures - 153-903 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers