BUD INDUSTRIES, INC. Plasticase™ Style D PC-11481-LG

Description
UL94-HB flammability rating, molded in card guides and mounting bosses
Request a Quote Datasheet
Description
UL94-HB flammability rating, molded in card guides and mounting bosses
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plasticase™ Style D
PC-11481-LG
Plasticase™ Style D PC-11481-LG
UL94-HB flammability rating, molded in card guides and mounting bosses

UL94-HB flammability rating, molded in card guides and mounting bosses

Supplier's Site
Boxes - PC-11481-LG-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Split Sides and End Panel(s) 8.860"" L x 6.500"" W (225.04mm x 165.10mm) X 1.590"" (40.39mm)"

"Box Plastic, ABS Gray Split Sides and End Panel(s) 8.860"" L x 6.500"" W (225.04mm x 165.10mm) X 1.590"" (40.39mm)"

Buy Now Datasheet
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 66F3922 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
66F3922
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 66F3922
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:225mm; External Depth - Metric:165mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:225mm; External Depth - Metric:165mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Case, Plastic; High-Impact ABS; 8.860 in. 0.015 in. - 70148250 - Allied Electronics, Inc.
Fort Worth, TX, USA
Case, Plastic; High-Impact ABS; 8.860 in. 0.015 in.
70148250
Case, Plastic; High-Impact ABS; 8.860 in. 0.015 in. 70148250
Style E Plastic Cases Features molded in card guides and circuit board mounting bosses. Light Gray High Impact ABS Plastic Covers Black Plastic End Panels

Style E Plastic Cases
Features molded in card guides and circuit board mounting bosses.

  • Light Gray High Impact ABS Plastic Covers
  • Black Plastic End Panels
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PC-11481-LG PC-11481-LG-ND 66F3922 70148250
Product Name Plasticase™ Style D Boxes Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries Case, Plastic; High-Impact ABS; 8.860 in. 0.015 in.
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 1.57 inch (39.88 mm) 1.57 inch (39.88 mm) 8.86 inch (225 mm)
Width 8.86 inch (225 mm) 8.86 inch (225 mm) 1.59 inch (40.39 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Versatile Aluminum Instrument Enclosures - Unicase - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.29 inch (49.78 to 134 mm)
View Details