BUD INDUSTRIES, INC. Boxes PC-11478

Description
"Box Plastic, ABS Gray Split Sides and End Panel(s) 7.874"" L x 4.763"" W (200.00mm x 120.98mm) X 1.575"" (40.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Split Sides and End Panel(s) 7.874"" L x 4.763"" W (200.00mm x 120.98mm) X 1.575"" (40.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1701-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Split Sides and End Panel(s) 7.874"" L x 4.763"" W (200.00mm x 120.98mm) X 1.575"" (40.00mm)"

"Box Plastic, ABS Gray Split Sides and End Panel(s) 7.874"" L x 4.763"" W (200.00mm x 120.98mm) X 1.575"" (40.00mm)"

Buy Now Datasheet
Enclosure, Desk Top, Plastic, Gray; Enclosure Type Bud Industries - 09R5058 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desk Top, Plastic, Gray; Enclosure Type Bud Industries
09R5058
Enclosure, Desk Top, Plastic, Gray; Enclosure Type Bud Industries 09R5058
ENCLOSURE, DESK TOP, PLASTIC, GRAY; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:199.9mm; External Width - Metric:121mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DESK TOP, PLASTIC, GRAY; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:199.9mm; External Width - Metric:121mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1701-ND 09R5058
Product Name Boxes Enclosure, Desk Top, Plastic, Gray; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1833493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 7.87 inch (200 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JM9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers