BUD INDUSTRIES, INC. Plasticase™ Style E PC-11471

Description
UL94-HB flammability rating, internal PCB mounting bosses and card guides
Request a Quote Datasheet
Description
UL94-HB flammability rating, internal PCB mounting bosses and card guides
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plasticase™ Style E
PC-11471
Plasticase™ Style E PC-11471
UL94-HB flammability rating, internal PCB mounting bosses and card guides

UL94-HB flammability rating, internal PCB mounting bosses and card guides

Supplier's Site
Boxes - PC-11471-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Split Sides and End Panel(s) 11.024"" L x 7.874"" W (280.01mm x 200.00mm) X 3.149"" (79.98mm)"

"Box Plastic, ABS Gray Split Sides and End Panel(s) 11.024"" L x 7.874"" W (280.01mm x 200.00mm) X 3.149"" (79.98mm)"

Buy Now Datasheet
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 99B1490 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
99B1490
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 99B1490
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:200mm; External Depth - Metric:280mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:200mm; External Depth - Metric:280mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Case, Plastic; ABS Thermoplastic; 7.874in. 0.015 in.; UL 94-HB Rated - 70148973 - Allied Electronics, Inc.
Fort Worth, TX, USA
Case, Plastic; ABS Thermoplastic; 7.874in. 0.015 in.; UL 94-HB Rated
70148973
Case, Plastic; ABS Thermoplastic; 7.874in. 0.015 in.; UL 94-HB Rated 70148973
ABS Thermoplastic Body , 7.874 in. +⁄- 0.015 in. Length, Plasticases Designed as cases for test instruments, control boxes or any application requiring a desktop plastic enclosure. Light Gray UL94-HB Rated ABS Covers Dark Gray UL94-HB Rated ABS End Panels Textured Surface Screws and Press-In Rubber Feet Included Internal PCB Mounting Bosses and Card Guides Suggested Service Temperature –40°C to +80°C

ABS Thermoplastic Body , 7.874 in. +⁄- 0.015 in. Length, Plasticases
Designed as cases for test instruments, control boxes or any application requiring a desktop plastic enclosure.

  • Light Gray UL94-HB Rated ABS Covers
  • Dark Gray UL94-HB Rated ABS End Panels
  • Textured Surface
  • Screws and Press-In Rubber Feet Included
  • Internal PCB Mounting Bosses and Card Guides
  • Suggested Service Temperature –40°C to +80°C
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PC-11471 PC-11471-ND 99B1490 70148973
Product Name Plasticase™ Style E Boxes Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries Case, Plastic; ABS Thermoplastic; 7.874in. 0.015 in.; UL 94-HB Rated
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 3.15 inch (80.01 mm) 3.15 inch (80 mm) 7.87 inch (200 mm)
Width 7.87 inch (200 mm) 7.87 inch (200 mm) 3.15 inch (79.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Development Board Enclosures - 2163766 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.72 inch (120 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16G - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers