BUD INDUSTRIES, INC. Plasticase™ Style E PC-11468

Description
UL94-HB flammability rating, internal PCB mounting bosses and card guides
Datasheet
Description
UL94-HB flammability rating, internal PCB mounting bosses and card guides
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plasticase™ Style E
PC-11468
Plasticase™ Style E PC-11468
UL94-HB flammability rating, internal PCB mounting bosses and card guides

UL94-HB flammability rating, internal PCB mounting bosses and card guides

Supplier's Site
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 99B1487 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
99B1487
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 99B1487
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:140mm; External Depth - Metric:190mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:140mm; External Depth - Metric:190mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Case, Plastic; ABS Thermoplastic; 5.434in. 0.015 in.; UL 94-HB Rated - 70148970 - Allied Electronics, Inc.
Fort Worth, TX, USA
Case, Plastic; ABS Thermoplastic; 5.434in. 0.015 in.; UL 94-HB Rated
70148970
Case, Plastic; ABS Thermoplastic; 5.434in. 0.015 in.; UL 94-HB Rated 70148970
5.434 in. +⁄- 0.015 in. Length, UL 94-HB Rated ABS Thermoplastic , Plastic Cases Designed as cases for test instruments, control boxes or any application requiring a desktop plastic enclosure. Light Gray UL94-HB Rated ABS Covers Dark Gray UL94-HB Rated ABS End Panels Textured Surface Screws and Press-In Rubber Feet Included Internal PCB Mounting Bosses and Card Guides Suggested Service Temperature –40°C to +80°C

5.434 in. +⁄- 0.015 in. Length, UL 94-HB Rated ABS Thermoplastic , Plastic Cases
Designed as cases for test instruments, control boxes or any application requiring a desktop plastic enclosure.

  • Light Gray UL94-HB Rated ABS Covers
  • Dark Gray UL94-HB Rated ABS End Panels
  • Textured Surface
  • Screws and Press-In Rubber Feet Included
  • Internal PCB Mounting Bosses and Card Guides
  • Suggested Service Temperature –40°C to +80°C
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PC-11468 99B1487 70148970
Product Name Plasticase™ Style E Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries Case, Plastic; ABS Thermoplastic; 5.434in. 0.015 in.; UL 94-HB Rated
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Shape Rectangular
Length 3.15 inch (80.01 mm) 3.15 inch (80 mm) 5.43 inch (138 mm)
Width 5.51 inch (140 mm) 5.51 inch (140 mm) 3.15 inch (79.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414C4 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
TK Series Enclosures - 110-410 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers