BUD INDUSTRIES, INC. Plasticase™ Style E PC-11467

Description
UL94-HB flammability rating, internal PCB mounting bosses and card guides
Datasheet
Description
UL94-HB flammability rating, internal PCB mounting bosses and card guides
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plasticase™ Style E
PC-11467
Plasticase™ Style E PC-11467
UL94-HB flammability rating, internal PCB mounting bosses and card guides

UL94-HB flammability rating, internal PCB mounting bosses and card guides

Supplier's Site
Case, Plastic; ABS Thermoplastic; 5.434in. 0.015 in.; UL 94-HB Rated - 70148969 - Allied Electronics, Inc.
Fort Worth, TX, USA
Case, Plastic; ABS Thermoplastic; 5.434in. 0.015 in.; UL 94-HB Rated
70148969
Case, Plastic; ABS Thermoplastic; 5.434in. 0.015 in.; UL 94-HB Rated 70148969
5.434 in. +⁄- 0.015 in. Length, UL 94-HB Rated ABS Thermoplastic , Plastic Cases Designed as cases for test instruments, control boxes or any application requiring a desktop plastic enclosure. Light Gray UL94-HB Rated ABS Covers Dark Gray UL94-HB Rated ABS End Panels Textured Surface Screws and Press-In Rubber Feet Included Internal PCB Mounting Bosses and Card Guides Suggested Service Temperature –40°C to +80°C

5.434 in. +⁄- 0.015 in. Length, UL 94-HB Rated ABS Thermoplastic , Plastic Cases
Designed as cases for test instruments, control boxes or any application requiring a desktop plastic enclosure.

  • Light Gray UL94-HB Rated ABS Covers
  • Dark Gray UL94-HB Rated ABS End Panels
  • Textured Surface
  • Screws and Press-In Rubber Feet Included
  • Internal PCB Mounting Bosses and Card Guides
  • Suggested Service Temperature –40°C to +80°C
Supplier's Site
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 99B1486 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
99B1486
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 99B1486
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:61mm; External Width - Metric:140mm; External Depth - Metric:190mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:61mm; External Width - Metric:140mm; External Depth - Metric:190mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PC-11467 70148969 99B1486
Product Name Plasticase™ Style E Case, Plastic; ABS Thermoplastic; 5.434in. 0.015 in.; UL 94-HB Rated Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Shape Rectangular
Length 2.4 inch (60.96 mm) 5.43 inch (138 mm) 2.4 inch (61 mm)
Width 5.51 inch (140 mm) 2.36 inch (59.99 mm) 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
ESI Enclosure - esi enclosure - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details