BUD INDUSTRIES, INC. Plasticase™ Style E PC-11461

Description
UL94-HB flammability rating, internal PCB mounting bosses and card guides
Request a Quote Datasheet
Description
UL94-HB flammability rating, internal PCB mounting bosses and card guides
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plasticase™ Style E
PC-11461
Plasticase™ Style E PC-11461
UL94-HB flammability rating, internal PCB mounting bosses and card guides

UL94-HB flammability rating, internal PCB mounting bosses and card guides

Supplier's Site
Boxes - PC-11461-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Split Sides and End Panel(s) 6.220"" L x 3.740"" W (157.99mm x 95.00mm) X 1.850"" (46.99mm)"

"Box Plastic, ABS Gray Split Sides and End Panel(s) 6.220"" L x 3.740"" W (157.99mm x 95.00mm) X 1.850"" (46.99mm)"

Buy Now Datasheet
Case, Plastic; ABS Thermoplastic; 3.740in. 0.015 in.; UL 94-HB Rated - 70148963 - Allied Electronics, Inc.
Fort Worth, TX, USA
Case, Plastic; ABS Thermoplastic; 3.740in. 0.015 in.; UL 94-HB Rated
70148963
Case, Plastic; ABS Thermoplastic; 3.740in. 0.015 in.; UL 94-HB Rated 70148963
3.740 in. +⁄- 0.015 in. Length, UL 94-HB Rated ABS Thermoplastic , Plastic Cases Designed as cases for test instruments, control boxes or any application requiring a desktop plastic enclosure. Light Gray UL94-HB Rated ABS Covers Dark Gray UL94-HB Rated ABS End Panels Textured Surface Screws and Press-In Rubber Feet Included Internal PCB Mounting Bosses and Card Guides Suggested Service Temperature –40°C to +80°C

3.740 in. +⁄- 0.015 in. Length, UL 94-HB Rated ABS Thermoplastic , Plastic Cases
Designed as cases for test instruments, control boxes or any application requiring a desktop plastic enclosure.

  • Light Gray UL94-HB Rated ABS Covers
  • Dark Gray UL94-HB Rated ABS End Panels
  • Textured Surface
  • Screws and Press-In Rubber Feet Included
  • Internal PCB Mounting Bosses and Card Guides
  • Suggested Service Temperature –40°C to +80°C
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PC-11461 PC-11461-ND 70148963
Product Name Plasticase™ Style E Boxes Case, Plastic; ABS Thermoplastic; 3.740in. 0.015 in.; UL 94-HB Rated
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 1.85 inch (46.99 mm) 3.74 inch (95 mm)
Width 3.74 inch (95 mm) 1.85 inch (46.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 128-416 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
System enclosure - 850-828 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details