BUD INDUSTRIES, INC. Plasticase™ Style B PC-11416

Description
UL94-HB flammability rating, rubber feet included, molded-in card guides
Request a Quote Datasheet
Description
UL94-HB flammability rating, rubber feet included, molded-in card guides
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plasticase™ Style B
PC-11416
Plasticase™ Style B PC-11416
UL94-HB flammability rating, rubber feet included, molded-in card guides

UL94-HB flammability rating, rubber feet included, molded-in card guides

Supplier's Site
Boxes - 377-1154-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polystyrene Gray Split Sides 8.100"" L x 6.320"" W (205.74mm x 160.53mm) X 4.040"" (102.62mm)"

"Box Plastic, Polystyrene Gray Split Sides 8.100"" L x 6.320"" W (205.74mm x 160.53mm) X 4.040"" (102.62mm)"

Buy Now Datasheet
Case, Plastic; High-Impact Polystyrene;8.100 in. 0.015 in. - 70148350 - Allied Electronics, Inc.
Fort Worth, TX, USA
Case, Plastic; High-Impact Polystyrene;8.100 in. 0.015 in.
70148350
Case, Plastic; High-Impact Polystyrene;8.100 in. 0.015 in. 70148350
High-Impact Polystyrene Body , Double-Textured PC Bone Gray Finish, Plasticases These sturdy enclosures come in a variety of styles and sizes and are constructed of high quality plastic materials. The housing design allows complete accessibility to internal components. Impact Resistant Polystyrene UL94-HB Flammability Rating Molded-In Card Guides and Mounting Bosses Comes with Stainless Steel Screws and Rubber Feet Double Textured PC Bone Gray Finish Shipped Assembled

High-Impact Polystyrene Body , Double-Textured PC Bone Gray Finish, Plasticases
These sturdy enclosures come in a variety of styles and sizes and are constructed of high quality plastic materials. The housing design allows complete accessibility to internal components.

  • Impact Resistant Polystyrene
  • UL94-HB Flammability Rating
  • Molded-In Card Guides and Mounting Bosses
  • Comes with Stainless Steel Screws and Rubber Feet
  • Double Textured PC Bone Gray Finish
  • Shipped Assembled
Supplier's Site
Enclosure, Box, Polystyrene, Bone; Enclosure Type Bud Industries - 87F291 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Polystyrene, Bone; Enclosure Type Bud Industries
87F291
Enclosure, Box, Polystyrene, Bone; Enclosure Type Bud Industries 87F291
ENCLOSURE, BOX, POLYSTYRENE, BONE; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene ; External Height - Metric:102.6mm; External Width - Metric:206mm; External Depth - Metric:161mm; IP Rating:-; Body Color:Bone; Features:B RoHS Compliant: Yes

ENCLOSURE, BOX, POLYSTYRENE, BONE; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene; External Height - Metric:102.6mm; External Width - Metric:206mm; External Depth - Metric:161mm; IP Rating:-; Body Color:Bone; Features:B RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PC-11416 377-1154-ND 70148350 87F291
Product Name Plasticase™ Style B Boxes Case, Plastic; High-Impact Polystyrene;8.100 in. 0.015 in. Enclosure, Box, Polystyrene, Bone; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 4.04 inch (103 mm) 8.1 inch (206 mm) 4.04 inch (103 mm)
Width 6.32 inch (161 mm) 6.32 inch (161 mm) 8.11 inch (206 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Modern Table-top/Wall-mount Plastic Enclosures - EVOTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted
Length 3.94 to 9.84 inch (100 to 250 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details