BUD INDUSTRIES, INC. Plasticase™ Style A PC-11403

Description
UL94-HB flammability rating, rubber feet included, molded-in card guides
Request a Quote Datasheet
Description
UL94-HB flammability rating, rubber feet included, molded-in card guides
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plasticase™ Style A
PC-11403
Plasticase™ Style A PC-11403
UL94-HB flammability rating, rubber feet included, molded-in card guides

UL94-HB flammability rating, rubber feet included, molded-in card guides

Supplier's Site
Boxes - 377-1941-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polystyrene Gray Split Sides 7.060"" L x 5.300"" W (179.32mm x 134.62mm) X 1.530"" (38.86mm)"

"Box Plastic, Polystyrene Gray Split Sides 7.060"" L x 5.300"" W (179.32mm x 134.62mm) X 1.530"" (38.86mm)"

Buy Now Datasheet
Enclosure, Box, Polystyrene, Gray; Enclosure Type Bud Industries - 06M4747 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Polystyrene, Gray; Enclosure Type Bud Industries
06M4747
Enclosure, Box, Polystyrene, Gray; Enclosure Type Bud Industries 06M4747
ENCLOSURE, BOX, POLYSTYRENE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene ; External Height - Metric:38.86mm; External Width - Metric:179mm; External Depth - Metric:135mm; IP Rating:-; Body Color:Bone; Features:A RoHS Compliant: Yes

ENCLOSURE, BOX, POLYSTYRENE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene; External Height - Metric:38.86mm; External Width - Metric:179mm; External Depth - Metric:135mm; IP Rating:-; Body Color:Bone; Features:A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PC-11403 377-1941-ND 06M4747
Product Name Plasticase™ Style A Boxes Enclosure, Box, Polystyrene, Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular
Length 1.53 inch (38.86 mm) 1.53 inch (38.86 mm)
Width 5.3 inch (135 mm) 7.05 inch (179 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 6276348 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Tin plated steel
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details