BUD INDUSTRIES, INC. Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries PBS-11294-G

Description
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:142.7mm; External Width - Metric:83mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Weight:4ozRoHS Compliant: No
Description
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:142.7mm; External Width - Metric:83mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Weight:4ozRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 51F3471 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
51F3471
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 51F3471
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:142.7mm; External Width - Metric:83mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Weight:4ozRoHS Compliant: No

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:142.7mm; External Width - Metric:83mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Weight:4ozRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51F3471
Product Name Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
Length 5.62 inch (143 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228935 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 8 inch (203 mm)
View Details
4 suppliers