BUD INDUSTRIES, INC. Potting Boxes Style B PB-1581-TF

Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet
Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Potting Boxes Style B
PB-1581-TF
Potting Boxes Style B PB-1581-TF
UL 94V-0 flammability rating, available in black

UL 94V-0 flammability rating, available in black

Supplier's Site
Boxes - PB-1581-TF-ND - DigiKey
Thief River Falls, MN, United States
"Box, Potting Plastic, ABS Black Open End(s) 2.079"" L x 1.280"" W (52.81mm x 32.51mm) X 0.445"" (11.30mm)"

"Box, Potting Plastic, ABS Black Open End(s) 2.079"" L x 1.280"" W (52.81mm x 32.51mm) X 0.445"" (11.30mm)"

Buy Now Datasheet
Boxes - PB-1581-TF - PB-1581-TF - Win Source Electronics
Laguna Hills, CA, United States
Boxes - PB-1581-TF
PB-1581-TF
Boxes - PB-1581-TF PB-1581-TF
Manufacturer: Bud Industries Win Source Part Number: 760491-PB-1581-TF Series: Style B Color: Black Material Flammability Rating: UL94 V-0 Thickness: 0.070" (1.78mm) Height: 0.445" (11.30mm) Material: Plastic, ABS Design: Open End(s) Shipping Info: Shipped from Digi-Key, Qty 1 = 10 Pieces Weight: 0.187 lb (84.82g) Container Type: Box, Potting with Mounting Flange Area (L x W): 2.66" (17.2cm) Family Name: PB-1581 Categories: Boxes, Enclosures, Racks Dimension: 2.079" L x 1.280" W (52.81mm x 32.51mm) ECCN: EAR99 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Bud Industries
Win Source Part Number: 760491-PB-1581-TF
Series: Style B
Color: Black
Material Flammability Rating: UL94 V-0
Thickness: 0.070" (1.78mm)
Height: 0.445" (11.30mm)
Material: Plastic, ABS
Design: Open End(s)
Shipping Info: Shipped from Digi-Key, Qty 1 = 10 Pieces
Weight: 0.187 lb (84.82g)
Container Type: Box, Potting with Mounting Flange
Area (L x W): 2.66" (17.2cm)
Family Name: PB-1581
Categories: Boxes, Enclosures, Racks
Dimension: 2.079" L x 1.280" W (52.81mm x 32.51mm)
ECCN: EAR99
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries - 83F3640 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries
83F3640
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries 83F3640
ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:53.1mm; External Width - Metric:32mm; External Depth - Metric:11mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:53.1mm; External Width - Metric:32mm; External Depth - Metric:11mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PB-1581-TF PB-1581-TF-ND PB-1581-TF 83F3640
Product Name Potting Boxes Style B Boxes Boxes - PB-1581-TF Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular
Length 2.09 inch (53.09 mm) 2.09 inch (53.1 mm)
Width 1.25 inch (31.75 mm) 1.26 inch (32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 127-409 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers
Junction Box PBS/PBM-40*-E - EMK / EKL medium/premium - junction box ex emk ekl medium premium - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details