UL 94V-0 flammability rating, available in black
Available in 3 styles and six sizes, these low cost enclosures are made of tough, lightweight CYCOLAC ABS thermoplastic. Flammability Rating: 94V-0 at 0.062" thickness and continuous use temperature of 70°C. Optional close-fitting covers are available in all sizes. Finish: Black. Pkg. of 10.
ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:101.6mm; External Width - Metric:44mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
| BUD INDUSTRIES, INC. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | PB-1580-TF | 70147680 | 83F6441 |
| Product Name | Potting Boxes Style B | Enclosures, Potting Box, Style B, 4.00 x 1.75 x 1.00 in (external dim) | Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries |
| Type | Electronic and Instrument Enclosures | Electronic and Instrument Enclosures | |
| Shape | Rectangular | ||
| Length | 4 inch (102 mm) | 4 inch (102 mm) | |
| Width | 1.75 inch (44.45 mm) | 1.73 inch (44 mm) |