BUD INDUSTRIES, INC. Potting Boxes Style A PB-1577

Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet
Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Potting Boxes Style A
PB-1577
Potting Boxes Style A PB-1577
UL 94V-0 flammability rating, available in black

UL 94V-0 flammability rating, available in black

Supplier's Site
Boxes - 377-1180-ND - DigiKey
Thief River Falls, MN, United States
"Box, Potting Plastic, ABS Black Open End(s) 1.030"" L x 1.030"" W (26.16mm x 26.16mm) X 0.780"" (19.81mm)"

"Box, Potting Plastic, ABS Black Open End(s) 1.030"" L x 1.030"" W (26.16mm x 26.16mm) X 0.780"" (19.81mm)"

Buy Now Datasheet
Enclosure;Potting Box;Desktop;ABS;Black;1.00x1.00x0.75;UL94-HB;Style A - 70148419 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;Potting Box;Desktop;ABS;Black;1.00x1.00x0.75;UL94-HB;Style A
70148419
Enclosure;Potting Box;Desktop;ABS;Black;1.00x1.00x0.75;UL94-HB;Style A 70148419
ABS Thermoplastic Body, Black, Textured Finish, +70°C Operating Temperature, Potting Boxs Available in 3 styles and six sizes, these low cost enclosures are made of tough, lightweight CYCOLAC ABS thermoplastic. Flammability Rating: 94V-0 at 0.062" thickness and continuous use temperature of 70°C. Optional close-fitting covers are available in all sizes. Finish: Black. Pkg. of 10.

ABS Thermoplastic Body, Black, Textured Finish, +70°C Operating Temperature, Potting Boxs
Available in 3 styles and six sizes, these low cost enclosures are made of tough, lightweight CYCOLAC ABS thermoplastic. Flammability Rating: 94V-0 at 0.062" thickness and continuous use temperature of 70°C. Optional close-fitting covers are available in all sizes. Finish: Black. Pkg. of 10.

Supplier's Site
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries - 92F2527 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries
92F2527
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries 92F2527
ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:25mm; External Depth - Metric:19mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:25mm; External Depth - Metric:19mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PB-1577 377-1180-ND 70148419 92F2527
Product Name Potting Boxes Style A Boxes Enclosure;Potting Box;Desktop;ABS;Black;1.00x1.00x0.75;UL94-HB;Style A Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular; Square
Length 1 inch (25.4 mm) 1 inch (25.4 mm) 1 inch (25.4 mm)
Width 1 inch (25.4 mm) 1 inch (25.4 mm) 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details