BUD INDUSTRIES, INC. Potting Boxes Style B PB-1577-TF

Description
UL 94V-0 flammability rating, available in black
Description
UL 94V-0 flammability rating, available in black

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Potting Boxes Style B
PB-1577-TF
Potting Boxes Style B PB-1577-TF
UL 94V-0 flammability rating, available in black

UL 94V-0 flammability rating, available in black

Supplier's Site
Box, Potting; ABS theremoplastic; 1.072in.; 1.072 in.; 0.780 in.; 0.070 in. - 70148424 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box, Potting; ABS theremoplastic; 1.072in.; 1.072 in.; 0.780 in.; 0.070 in.
70148424
Box, Potting; ABS theremoplastic; 1.072in.; 1.072 in.; 0.780 in.; 0.070 in. 70148424
ABS Thermoplastic Body, Black, Textured Finish, +70°C Operating Temperature, Potting Boxs Available in 3 styles and six sizes, these low cost enclosures are made of tough, lightweight CYCOLAC ABS thermoplastic. Flammability Rating: 94V-0 at 0.062" thickness and continuous use temperature of 70°C. Optional close-fitting covers are available in all sizes. Finish: Black. Pkg. of 10.

ABS Thermoplastic Body, Black, Textured Finish, +70°C Operating Temperature, Potting Boxs
Available in 3 styles and six sizes, these low cost enclosures are made of tough, lightweight CYCOLAC ABS thermoplastic. Flammability Rating: 94V-0 at 0.062" thickness and continuous use temperature of 70°C. Optional close-fitting covers are available in all sizes. Finish: Black. Pkg. of 10.

Supplier's Site
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries - 92F2528 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries
92F2528
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries 92F2528
ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:25mm; External Depth - Metric:19mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:25mm; External Depth - Metric:19mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PB-1577-TF 70148424 92F2528
Product Name Potting Boxes Style B Box, Potting; ABS theremoplastic; 1.072in.; 1.072 in.; 0.780 in.; 0.070 in. Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Shape Rectangular; Square
Length 1 inch (25.4 mm) 1.07 inch (27.23 mm) 1 inch (25.4 mm)
Width 1 inch (25.4 mm) 1.07 inch (27.23 mm) 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details