BUD INDUSTRIES, INC. Potting Boxes Style C PB-1577-BF

Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet
Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Potting Boxes Style C
PB-1577-BF
Potting Boxes Style C PB-1577-BF
UL 94V-0 flammability rating, available in black

UL 94V-0 flammability rating, available in black

Supplier's Site
Boxes - PB-1577-BF-ND - DigiKey
Thief River Falls, MN, United States
"Box, Potting Plastic, ABS Black Open End(s) 1.000"" L x 1.000"" W (25.40mm x 25.40mm) X 0.750"" (19.05mm)"

"Box, Potting Plastic, ABS Black Open End(s) 1.000"" L x 1.000"" W (25.40mm x 25.40mm) X 0.750"" (19.05mm)"

Buy Now Datasheet
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries - 83F3637 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries
83F3637
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries 83F3637
ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:25mm; External Depth - Metric:19mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:25mm; External Depth - Metric:19mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PB-1577-BF PB-1577-BF-ND 83F3637
Product Name Potting Boxes Style C Boxes Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular; Square
Length 1 inch (25.4 mm) 1 inch (25.4 mm)
Width 1 inch (25.4 mm) 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1444457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 8.66 inch (220 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details