BUD INDUSTRIES, INC. Boxes PB-1574

Description
"Box, Potting Plastic, ABS Black Open End(s) 2.000"" L x 2.000"" W (50.80mm x 50.80mm) X 1.500"" (38.10mm)"
Request a Quote Datasheet
Description
"Box, Potting Plastic, ABS Black Open End(s) 2.000"" L x 2.000"" W (50.80mm x 50.80mm) X 1.500"" (38.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - PB-1574-ND - DigiKey
Thief River Falls, MN, United States
"Box, Potting Plastic, ABS Black Open End(s) 2.000"" L x 2.000"" W (50.80mm x 50.80mm) X 1.500"" (38.10mm)"

"Box, Potting Plastic, ABS Black Open End(s) 2.000"" L x 2.000"" W (50.80mm x 50.80mm) X 1.500"" (38.10mm)"

Buy Now Datasheet
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries - 95F994 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries
95F994
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries 95F994
ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:50.8mm; External Width - Metric:51mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:50.8mm; External Width - Metric:51mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number PB-1574-ND 95F994
Product Name Boxes Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 176043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details