BUD INDUSTRIES, INC. Boxes PB-1564

Description
"Box, Potting Plastic, ABS Black Open End(s) 1.750"" L x 1.159"" W (44.45mm x 29.44mm) X 0.630"" (16.00mm)"
Request a Quote Datasheet
Description
"Box, Potting Plastic, ABS Black Open End(s) 1.750"" L x 1.159"" W (44.45mm x 29.44mm) X 0.630"" (16.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1694-ND - DigiKey
Thief River Falls, MN, United States
"Box, Potting Plastic, ABS Black Open End(s) 1.750"" L x 1.159"" W (44.45mm x 29.44mm) X 0.630"" (16.00mm)"

"Box, Potting Plastic, ABS Black Open End(s) 1.750"" L x 1.159"" W (44.45mm x 29.44mm) X 0.630"" (16.00mm)"

Buy Now Datasheet
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries - 12R2920 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries
12R2920
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries 12R2920
ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:45.72mm; External Width - Metric:30mm; External Depth - Metric:16mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:45.72mm; External Width - Metric:30mm; External Depth - Metric:16mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1694-ND 12R2920
Product Name Boxes Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1833527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 9.84 inch (250 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers