BUD INDUSTRIES, INC. Boxes PB-1562

Description
"Box, Potting Plastic, ABS Black Open End(s) 0.950"" L x 0.950"" W (24.13mm x 24.13mm) X 0.984"" (25.00mm)"
Request a Quote Datasheet
Description
"Box, Potting Plastic, ABS Black Open End(s) 0.950"" L x 0.950"" W (24.13mm x 24.13mm) X 0.984"" (25.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1690-ND - DigiKey
Thief River Falls, MN, United States
"Box, Potting Plastic, ABS Black Open End(s) 0.950"" L x 0.950"" W (24.13mm x 24.13mm) X 0.984"" (25.00mm)"

"Box, Potting Plastic, ABS Black Open End(s) 0.950"" L x 0.950"" W (24.13mm x 24.13mm) X 0.984"" (25.00mm)"

Buy Now Datasheet
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries - 12R2918 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries
12R2918
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries 12R2918
ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:24.64mm; External Width - Metric:25mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:24.64mm; External Width - Metric:25mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1690-ND 12R2918
Product Name Boxes Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1866980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 6.34 inch (161 mm)
Depth 3.66 inch (93 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details